ASTM International - ASTM A952/A952M-02

Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2002
Status: inactive
Page Count: 7
ICS Code (Lifting appliances in general): 53.020.01
ICS Code (Stainless steels): 77.140.20
scope:

1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification A 906/A 906M.

1.2 Two grades of components and welded links are covered:

1.2.1 Grade 80.

1.2.2 Grade 100.

1.3 This specification is a performance standard. Other standards apply to use of these products. Some of these standards are: OSHA 1910.184, ASME B30.10, and ASME B30.9.

1.4 The values stated in either inch-pound or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings. The steel materials shall be melt processed... View More

Document History

March 1, 2022
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in...
September 1, 2016
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in...
April 1, 2010
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in...
ASTM A952/A952M-02
May 10, 2002
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in...
March 10, 1998
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
1.1 This standard covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings.
Advertisement