CSA - CAN/CSA-Z15002-02

Flow-Metering Devices for Connection to Terminal Units of Medical Gas Pipeline Systems

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 34
scope:

This International Standard is applicable to:

- flow-metering devices which are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal units of a medical gas pipeline system for measurement and delivery of medical gases;

- flow-metering devices which are connected and disconnected by the operator at gas-specific connection points of devices such as pressure regulators.

It applies only to flow-metering devices for the following medical gases:

- oxygen,

- nitrous oxide,

- air for breathing,

- carbon dioxide,

- helium,

- xenon,

- specified mixtures of the gases listed above,

- oxygen/nitrous oxide mixture 50/50 (% volume fraction).

This International Standard is not applicable to electrical or electronic flow-metering devices.

Document History

October 1, 2012
Flow-Metering Devices for Connection to Terminal Units of Medical Gas Pipeline Systems
This International Standard is applicable to: — flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
January 1, 2012
Flow-metering devices for connection to terminal units of medical gas pipeline systems
This International Standard is applicable to: ⎯ flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
January 1, 2012
Flow-metering devices for connection to terminal units of medical gas pipeline systems
This International Standard is applicable to: ⎯ flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
March 1, 2002
Flow-Metering Devices for Connection to Terminal Units of Medical Gas Pipeline Systems
This International Standard is applicable to: — flow-metering devices which are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
CAN/CSA-Z15002-02
March 1, 2002
Flow-Metering Devices for Connection to Terminal Units of Medical Gas Pipeline Systems
This International Standard is applicable to: - flow-metering devices which are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...

References

Advertisement