GMNA - GMP.PA6.032

Nylon 6 - 6% Glass Fiber Reinforced, Heat Stabilized

inactive
Buy Now
Organization: GMNA
Publication Date: 1 November 1991
Status: inactive
Page Count: 1

Document History

November 1, 2015
Nylon 6 - 5% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of a heat stabilized, 5% glass fiber reinforced, Nylon 6, injection moldable, pellet form compound. APPLICATIONS. Typical applications include the following:...
December 1, 2013
Nylon 6 - 5% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of a heat stabilized, 5% glass fiber reinforced, Nylon 6, injection moldable, pellet form compound. APPLICATIONS. Typical applications include the following:...
September 1, 1997
Nylon 6 - 5% Glass Fiber Reinforced, Heat Stabilized
1 SCOPE. This specification covers the properties of a heat stabilized, 5% glass fiber reinforced, Nylon 6, injection moldable, pellet form compound.
GMP.PA6.032
November 1, 1991
Nylon 6 - 6% Glass Fiber Reinforced, Heat Stabilized
A description is not available for this item.

References

Advertisement