ASD-STAN - PREN 2264
Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Incremental Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature)/235 Degrees Celsius
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 March 1995 |
| Status: | active |
| Page Count: | 5 |
Document History
PREN 2264
March 1, 1995
Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Incremental Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature)/235 Degrees Celsius
A description is not available for this item.
January 1, 1982
Nuts, Anchor, Self Locking Two Lug, Floating Incremental Counterbore Classification 1100 MPa/235 Degrees Celsius
A description is not available for this item.