IEC 60364-7-753

Low-voltage electrical installations Part 7-753: Requirements for special installations or locations Floor and ceiling heating systems

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2005
Status: inactive
Page Count: 32
ICS Code (Electricity supply systems): 91.140.50
scope:

This standard applies to the installation of electric floor and ceiling heating systems which are erected as either thermal storage heating systems or direct heating systems. It does not apply to the installation of wall heating systems. Heating systems for use outdoors are not considered.

NOTE A ceiling located under the roof of a building down to a vertical height of 1,50 m measured from the finished floor surface is also regarded as a ceiling within the meaning of this standard.

Document History

May 1, 2014
Low-voltage electrical installations – Part 7-753: Requirements for special installations or locations – Heating cables and embedded heating systems
This part of IEC 60364 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both...
IEC 60364-7-753
December 1, 2005
Low-voltage electrical installations Part 7-753: Requirements for special installations or locations Floor and ceiling heating systems
This standard applies to the installation of electric floor and ceiling heating systems which are erected as either thermal storage heating systems or direct heating systems. It does not apply to the...

References

Advertisement