JEDEC JESD 82-9

Definition of the SSTU32865 28-bit 1:2 Registered Buffer with Parity for DDR2 RDIMM Applications

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 November 2004
Status: inactive
Page Count: 26
scope:

This standard establishes the general requirements and quality assurance provisions that can be specified and met in procuring microelectronics packages and covers, manufactured from matched seal with and without high thermal conductivity base materials, intended for use in fabricating hybrid microelectronics circuits. This document details those minimum requirements necessary for metal packages' use exclusively.

Document History

May 1, 2007
Definition of the SSTU32865 Registered Buffer with Parity for 2R × 4 DDR2 RDIMM Applications
This standard provides the functional definition, ball-out configuration and package outline, signal definitions and input/output characteristics for a 28-bit 1:2 registered driver with parity...
JEDEC JESD 82-9
November 1, 2004
Definition of the SSTU32865 28-bit 1:2 Registered Buffer with Parity for DDR2 RDIMM Applications
This standard establishes the general requirements and quality assurance provisions that can be specified and met in procuring microelectronics packages and covers, manufactured from matched seal...
September 1, 2003
Definition of the SSTU32865 Registered Buffer with Parity for 2R 4 DDR2 RDIMM Applications
A description is not available for this item.
Advertisement