DS/EN ISO 13565-3
Geometrical Product Specifications (GPS) – Surface texture: Profile method; Surfaces having stratified functional properties – Part 3: Height characterization using the material propability curve
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 10 July 2000 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This part of ISO 13565 establishes the evaluation process for determining parameters from the linear regions of the material probability curve, which is the Gaussian representation of the material ratio curve. The parameters are intended to aid tribological behaviour, for example lubricated, sliding surfaces, and to control the manufacturing process.
Document History
DS/EN ISO 13565-3
July 10, 2000
Geometrical Product Specifications (GPS) – Surface texture: Profile method; Surfaces having stratified functional properties – Part 3: Height characterization using the material propability curve
This part of ISO 13565 establishes the evaluation process for determining parameters from the linear regions of the material probability curve, which is the Gaussian representation of the material...