DS/EN 61259

Gas-insulated metal-enclosed switchgear for rated voltages 72,5 kV and above - Requirements for switching of bus-charging currents by disconnectors

inactive, Most Current
Organization: DS
Publication Date: 15 March 1995
Status: inactive
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This International standard applies to alternating current gas-insulated metal-enclosed disconnectors for rated voltages of 72,5 kV and above. This standard provides test requirements for gas-insulated metal-enclosed disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or grading capacitors are energized or de-energized.

Document History

DS/EN 61259
March 15, 1995
Gas-insulated metal-enclosed switchgear for rated voltages 72,5 kV and above - Requirements for switching of bus-charging currents by disconnectors
This International standard applies to alternating current gas-insulated metal-enclosed disconnectors for rated voltages of 72,5 kV and above. This standard provides test requirements for...
Advertisement