ISO 3294

Parallel Shank Countersinks for Angles 60 Degrees, 90 Degrees and 120 Degrees Inclusive

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1975
Status: inactive
Page Count: 3
ICS Code (Drills, countersinks, reamers): 25.100.30

Document History

August 1, 2016
Parallel shank countersinks for angles 60, 90 and 120 degrees inclusive
This International Standard specifies the dimensions of parallel shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the...
ISO 3294
January 1, 1975
Parallel Shank Countersinks for Angles 60 Degrees, 90 Degrees and 120 Degrees Inclusive
A description is not available for this item.
Advertisement