ETSI - PRETS 300 298-1

Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); Part 1: B-ISDN ATM Functional Characteristics Second Edition (ITU-T Recommendation I.150 (1995))

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 6
scope:

This final draft European Telecommunication Standard (ETS) has been produced by the Network Aspects (NA) Technical Committee of the European Telecommunications Standards Institute (ETSI), and is now submitted for the Voting phase of the ETSI stanards approval procedure.

This ETS consists of 2 parts as follows:

Part 1: "B-ISDN ATM functional characteristics [ITU-T Recommendation I.150 (1995)]";

Part 2: "B-ISDN ATM layer specification [ITU-T Recommendation I.361 (1995)]".

NOTE: With respect to edition 1 of ETS 300 298-1 and ETS 300 298-2, this ETS provides a new specification of the preassigned combination of the routing field in the cell header, specifies how a cell with a reserved Virtual Channel Identifier (VCI) value is conveyed between the end points of the Virtual Path Connection (VPC) and specifies the Generic Flow Control (GFC) protocol procedures across the interface at SB and TB reference points.

Document History

January 1, 1996
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); Part 1: B-ISDN ATM Functional Characteristics
A description is not available for this item.
PRETS 300 298-1
January 1, 1996
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); Part 1: B-ISDN ATM Functional Characteristics Second Edition (ITU-T Recommendation I.150 (1995))
This final draft European Telecommunication Standard (ETS) has been produced by the Network Aspects (NA) Technical Committee of the European Telecommunications Standards Institute (ETSI), and is now...
January 1, 1995
Broadband Integrated Services Digital Network (ISDN); Asynchronous Transfer Mode (ATM); Basic Characteristics and Functional Specification of ATM; Part 1: B-ISDN ATM Functional Specification
This European Telecommunication Standard (ETS) is a 2 Part ETS which gives the basic characteristics and functional specification of Asynchronous Transfer Mode (ATM). This part specifically...
January 1, 1995
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); B-ISDN Asynchronous Transfer Mode Functional Characteristics Second Edition; (ITU-T RECMN I.150 (1993))
Foreword This draft European Telecommunication Standard (ETS) has been produced by the Network Aspects (NA) Technical Committee of the European Telecommunications Standards Institute (ETSI), and is...
January 1, 1994
Network Aspects (NA); Basic Characteristics and Functional Specification of Asynchronous Transfer Mode (ATM) Part 1: B-ISDN ATM Functional Specification
This European Telecommunication Standard (ETS) is a 2 Part ETS which gives the basic characteristics and functional specification of Asynchronous Transfer Mode (ATM). This part specifically...
January 1, 1993
Network Aspects (NA); Basic Characteristics and Functional Specification of Asynchronous Transfer Mode (ATM) Part 1: B-ISDN ATM Functional Specification
This draft European Telecommunication Standard (ETS) is a 2 Part ETS which gives the basic characteristics and functional specification of Asynchronous Transfer Mode (ATM). This part specifically...
Advertisement