DLA - SMD-5962-86053 REV D
MICROCIRCUITS, DIGITAL, MEMORY, BIPOLAR PROGRAMMABLE LOGIC, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 May 1991 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 PAL22V10A 22-input 10-output registered AND-OR logic array 02 PAL22V10 22-input 10-output registered AND-OR logic array 03 PAL22VP10-25 22-input 10-output registered AND-OR logic array 04 PAL22V10-20 22-input 10-output registered AND-OR logic array 05 PAL22V10-12 22-input 10-output registered AND-OR logic array
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, 0.640" × 0.420" × 0.090"), flat package L D-9 (24-lead, 1.280" × 0.310" × 0.200"), dual-in-line package 3 C-4 (28-terminal, 0.460" × 0.460" × 0.100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Output voltage applied - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc 2/ Output sink current- - - - - - - - - - - - - - - - - +100 mA 2/ Thermal resistance, junction-to-case (θJC): Cases K, L, and 3- - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Maximum power dissipation (PD) 3/ - - - - - - - - - 1.2 W Maximum junction temperature - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds maximum) - - +260°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH) - - - - - - - - - - - 2.0 V dc minimum Low level input voltage (VIL) - - - - - - - - - - - 0.8 V dc maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History