DS/TBR 28

Satellite Earth Stations and Systems (SES) - Very Small Aperture Terminal (VSAT) - Transmit-only, transmit/receive or receive-only satellite earth stations operating in the 11/12/14 GHz frequency bands

active, Most Current
Organization: DS
Publication Date: 16 March 1998
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This Technical Basis for Regulation (TBR) specifies the technical requirements that apply to Very Small Aperture Terminals (VSAT) for compliance with Articles 4.1 and 4.3 of the SES Directive [1]. These VSAT have the following characteristics: - The VSAT are operating in one or more frequency ranges in the exclusive part of the following bands allocated to the Fixed Satellite Services (FSS): - 14,00 GHz to 14,25 GHz (earth-to-space); - 12,50 GHz to 12,75 GHz (space-to-earth);

Document History

DS/TBR 28
March 16, 1998
Satellite Earth Stations and Systems (SES) - Very Small Aperture Terminal (VSAT) - Transmit-only, transmit/receive or receive-only satellite earth stations operating in the 11/12/14 GHz frequency bands
This Technical Basis for Regulation (TBR) specifies the technical requirements that apply to Very Small Aperture Terminals (VSAT) for compliance with Articles 4.1 and 4.3 of the SES Directive [1]....
Advertisement