ISO 11929-4

Determination of the Detection Limit and Decision Threshold for Ionizing Radiation Measurements - Part 4: Fundamentals and Application to Measurements by Use of Linear-Scale Analogue Ratemeters, without the Influence of Sample Treatment

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2001
Status: inactive
Page Count: 18
ICS Code (Radiation measurements): 17.240

Document History

July 1, 2022
Determination of the characteristic limits (decision threshold, detection limit and limits of the coverage interval) for measurements of ionizing radiation — Fundamentals and application — Part 4: Guidelines to applications
This document specifies a procedure, in the field of ionizing radiation metrology, for the calculation of the “decision threshold”, the “detection limit” and the “limits of the coverage interval” for...
September 1, 2020
Determination of the characteristic limits (decision threshold, detection limit and limits of the coverage interval) for measurements of ionizing radiation — Fundamentals and application — Part 4: Guidelines to applications
This document specifies a procedure, in the field of ionizing radiation metrology, for the calculation of the “decision threshold”, the “detection limit” and the “limits of the coverage interval” for...
ISO 11929-4
June 1, 2001
Determination of the Detection Limit and Decision Threshold for Ionizing Radiation Measurements - Part 4: Fundamentals and Application to Measurements by Use of Linear-Scale Analogue Ratemeters, without the Influence of Sample Treatment
A description is not available for this item.

References

Advertisement