DS/ISO/IEC 9529-1

Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 15916 ftprad, on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics

active, Most Current
Organization: DS
Publication Date: 20 November 1992
Status: active
ICS Code (Magnetic disks): 35.220.21
scope:

This part of ISO/IEC 9529 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.

Document History

DS/ISO/IEC 9529-1
November 20, 1992
Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 15916 ftprad, on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
This part of ISO/IEC 9529 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.
Advertisement