SN - NS-EN 3305:1996

Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: SN
Publication Date: 5 February 1997
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 3305:1996
February 5, 1997
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement