DS/EN 301256 V1.2.1
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Call interception Additional Network Features (ANF)
active, Most Current
| Organization: | DS |
| Publication Date: | 16 January 2006 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies the Call Interception additional network feature.
Document History
DS/EN 301256 V1.2.1
January 16, 2006
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Call interception Additional Network Features (ANF)
The present document specifies the Call Interception additional network feature.
July 8, 1999
Private Integrated Services Network (PISN); Specification, functional models and information flows; Call interception additional network feature [ISO/IEC 15053 (1997), modified]
This European Standard (Telecommunications series) has been produced by ETSI Technical Committee European Computer Manufacturers Association (ECMA). The present document is one of a series of...