AFNOR - NF C32-131

Insulated cables and flexible cords for installations - Halogen-free flexible cables with improved characteristics in the case of fire, type C1, with cross-linked synthetic insulation and with extruded symnthetic sheath of rated voltage up to an including 450/750 V

active, Most Current
Organization: AFNOR
Publication Date: 1 August 1989
Status: active
Page Count: 25
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40

Document History

NF C32-131
August 1, 1989
Insulated cables and flexible cords for installations - Halogen-free flexible cables with improved characteristics in the case of fire, type C1, with cross-linked synthetic insulation and with extruded symnthetic sheath of rated voltage up to an including 450/750 V
A description is not available for this item.
Advertisement