DS/EN 300392-12-12

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 12: Call Hold (HOLD)

active, Most Current
Organization: DS
Publication Date: 19 January 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the stage 3 description of the Supplementary Service Call Hold (SS-HOLD) for the Terrestrial Trunked Radio (TETRA). SS-HOLD enables a user to interrupt communication on an existing individual call and then subsequently, if desired, re-establish communication. Man-Machine Interface (MMI) and charging principles are outside the scope of the present document. Supplementary service specifications are produced in three stages according to the method defined in ITU-T Recommendation I.130 [1]. The stage 1 description specifies the service from the user's point of view (see ETS 300 392-10-12 [7]). The stage 2 description identifies the functional capabilities and the information flows needed to support the service as specified in its stage 1 description (see EN 300 392-11-12 [8]). The present stage 3 description specifies the protocols at the air interface and at the various Inter-System Interfaces (ISI) to support SS-HOLD.

Document History

DS/EN 300392-12-12
January 19, 2004
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 12: Call Hold (HOLD)
The present document specifies the stage 3 description of the Supplementary Service Call Hold (SS-HOLD) for the Terrestrial Trunked Radio (TETRA). SS-HOLD enables a user to interrupt communication on...
August 15, 2001
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3 Sub-part 12: Call Hold (CH)
The present document specifies the stage 3 description of the Supplementary Service Call Hold (SS-HOLD) for the Terrestrial Trunked Radio (TETRA). SS-HOLD enables a user to interrupt communication on...
Advertisement