BSI - BS EN 60127-2

Miniature fuses Part 2: Cartridge fuse-links

inactive
Buy Now
Organization: BSI
Publication Date: 28 May 2003
Status: inactive
Page Count: 36
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Scope and object

This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors.

It does not apply to fuses for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres.

This standard applies in addition to the requirements of Part 1.

The object of this standard is to define special and additional test methods for cartridge fuselinks applying in addition to the requirements of Part 1.

Document History

November 30, 2014
Miniature fuses Part 2: Cartridge fuse-links
A description is not available for this item.
November 30, 2014
Miniature fuses Part 2: Cartridge fuse-links
A description is not available for this item.
BS EN 60127-2
May 28, 2003
Miniature fuses Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
May 28, 2003
Miniature fuses - Part 2: Cartridge fuse-links
A description is not available for this item.
May 28, 2003
Miniature fuses Part 2: Cartridge fuse-links
A description is not available for this item.
July 31, 1991
Miniature Fuses Part 2: Specification for Cartridge Fuse-Links
A description is not available for this item.
July 31, 1991
Miniature Fuses - Part 2: Specification for Cartridge Fuse-Links
Requirements for fuse-links with dimensions 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances and similar apparatus. To be read in conjunction with BS EN 60127-1
July 31, 1991
Miniature Fuses Part 2: Specification for Cartridge Fuse-Links
A description is not available for this item.

References

Advertisement