DS/ISO/IEC 9066-3

Information technology - Open Systems Interconnection - Reliable Transfer: Protocol Implementation Conformance Statement (PICS) proforma

active, Most Current
Organization: DS
Publication Date: 1 December 1997
Status: active
ICS Code (Application layer): 35.100.70
scope:

This International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for the Reliable Transfer protocol specified in CCITT Rec. X.228 (1988)/ISO/IEC 9066-2:1989. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance given in ITU_T Rec. X.296/ISO/IEC 9646-7. Detail of the use of this proforma is provided in this International Standard.

Document History

DS/ISO/IEC 9066-3
December 1, 1997
Information technology - Open Systems Interconnection - Reliable Transfer: Protocol Implementation Conformance Statement (PICS) proforma
This International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for the Reliable Transfer protocol specified in CCITT Rec. X.228 (1988)/ISO/IEC 9066-2:1989....
Advertisement