IEEE 292
Specification Format for Single- Degree-of-Freedom Spring-Restrained Rate Gyros
| Organization: | IEEE |
| Publication Date: | 1 January 1969 |
| Status: | inactive |
| Page Count: | 29 |
scope:
Foreword
This Specification Format has been prepared as a guide for the preparation of a single-degree-of-fre
Two other documents, Aerospace Industries Association EETC Report No. 5 (Revision A), "Standard Gyro Terminology,"* and IEEE Standards Publication No. 293, "Test Procedure for Single-Degree-of-Fre
Table 1, on this page, lists various rate gyro design features for which this format is applicable. The table is not intended to make any suggestion regarding the selection of particular design features that might restrict the free choice of manufacturers.
Blank spaces are provided in the Specification Format for the insertion of specific values. Brackets are used to designate possible alternates. Boxed information is intended for explanatory purposes. Figures 1, 2, and 3 are to be used as a guide for the preparation of specific figures or drawings.
The user is cautioned not to overspecify. Only those parameters that are required to guarantee proper instrument performance in the intended usage should be controlled.
* Available from: National Standards Association, Inc.
1321 Fourteenth Street N.W.
Washington. D.C. 20005
Table 1-Rate Gyro Design Features
Pickoff Spin Motor Damping Regulation Self-Test Torquer Rotor Rotation Detector
1. Variable reluctance (microsyn) 1. Ac synchronous hysteresis (3- phase, 2-phase) 1. Selfcompensating 1. Variable reluctance 1. Pulse
2. Potentiometer 2. Ac induction (squirrel cage rotor) (3-phase, 2-phase) 2. Controlled temperature (heater controlled) 2. Dc permanent magnet 2. Near sinusoidal
3. Switch 3. Dc (with governor) 3. Uncompensated
4. Other (optical, capacitance)
NOTE - The intent of this table is to indicate configurations of a spring-restrained rate gyro for which this specification format is applicable. The features may be employed in any combination.
Scope
This specification defines the requirements for a single-degree-of-fre
Document History