ISO 2408
Steel wire ropes for general purposes Minimum requirements
| Organization: | ISO |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This International Standard specifies minimum requirements for the manufacture and testing of stranded steel wire ropes for general purposes, including lifting equipment such as cranes and hoists. Ropes for slings are also dealt with, and tables giving minimum breaking forces for the more common sizes, grades and constructions of stranded rope presented. It is applicable to single-layer, rotation-resistant and parallel-closed ropes made from wires of uncoated (bright), zinc-coated and zinc-alloy coated finish in rope diameters of up to 60 mm, supplied as bulk manufacture. It is not applicable to ropes for
- mining purposes,
- aircraft control,
- the petroleum and natural gas industries,
- aerial ropeways and funiculars,
- lifts, or
- fishing purposes.
Document History