ASTM International - ASTM B524/B524M-99(2016)

Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 11
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round aluminum-alloy 6201-T81 (hard: solution heat treated, cold worked, and then artificially aged) core wires for use as overhead electrical conductors (Explanatory Note 1).

Note 1: The aluminum, alloy, and temper designations conform to ANSI H35.1/ANSI H35.1[M]. Aluminum 1350 and Alloy 6201 correspond to unified numbering system A91350 and A96201, respectively, in accordance with Practice E527.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round aluminum-alloy 6201-T81 (hard, solution heat treated, cold... View More

Document History

April 1, 2023
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round aluminum-alloy 6201-T81 (hard: solution heat treated, cold worked, and...
March 1, 2018
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round aluminum-alloy 6201-T81 (hard: solution heat treated, cold worked, and...
ASTM B524/B524M-99(2016)
October 1, 2016
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round aluminum-alloy 6201-T81 (hard: solution heat treated, cold worked, and...
October 1, 2011
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round aluminum-alloy 6201-T81 (hard: solution heat treated, cold worked, and...
March 1, 2005
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round aluminum-alloy 6201-T81 (hard: solution heat treated, cold worked, and...
April 10, 1999
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round aluminum-alloy 6201-T81 (hard: solution heat treated, cold worked, and...
Advertisement