FORD - WSD-M1H555-D1

FABRIC, DELON DESIGN, WEFT KNITTED, 3MM ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 20 November 2002
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric or polyurethane film. It can also be backed with HFW weldable backcoating.

Document History

November 6, 2008
FABRIC, DELON DESIGN, WEFT KNITTED, 3 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted...
WSD-M1H555-D1
November 20, 2002
FABRIC, DELON DESIGN, WEFT KNITTED, 3MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with...
April 8, 1994
FABRIC, DELON DESIGN, WEFT KNITTED, 3MM
1. SCOPE The material defined by this specification is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...

References

Advertisement