DIN EN ISO 20482

Metallic materials - Sheet and strip - Erichsen cupping test (ISO 20482:2003)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2003
Status: inactive
Page Count: 9
ICS Code (Mechanical testing of metals): 77.040.10

Document History

March 1, 2014
Metallic materials - Sheet and strip - Erichsen cupping test (ISO 20482:2013)
This International Standard specifies a standard test method for determining the ability of metallic sheets and strips having a thickness from 0,1 mm up to 2 mm and a width of 90 mm or greater to...
DIN EN ISO 20482
December 1, 2003
Metallic materials - Sheet and strip - Erichsen cupping test (ISO 20482:2003)
A description is not available for this item.

References

Advertisement