ETSI - PRETS 300 479-2
Network Aspects (NA); Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM); Network Node Interface (NNI) Specification; Part 2: Connectionless Network Interface Protocol (CLNIP) Protocol Implementation Conform. Statement(PICS) Proforma
inactive
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This second part of ETS provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Interface Protocol (CLNIP) defined in the first part of ETS 300 479 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
Document History
February 1, 1998
Network Aspects (NA); Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM); Protocol Specification at the Network Node Interface (NNI); Part 2: Connectionless Network Interface Protocol (CLNIP) Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
December 1, 1997
Network Aspects (NA); Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM); Protocol Specification at the Network Node Interface (NNI); Part 2: Connectionless Network Interface Protocol (CLNIP) Protocol Implementation Conformance Statement(PICS) Proforma Specification
This second part of ETS 300 479 provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Interface Protocol (CLNIP) defined in the first part of ETS 300 479-1...
PRETS 300 479-2
January 1, 1995
Network Aspects (NA); Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM); Network Node Interface (NNI) Specification; Part 2: Connectionless Network Interface Protocol (CLNIP) Protocol Implementation Conform. Statement(PICS) Proforma
This second part of ETS provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Interface Protocol (CLNIP) defined in the first part of ETS 300 479 [1] in...