SN - NS-ISO 7487-3:1986/Cor 1:1991

Amendment to NS-ISO 7487-3:1989 - Information processing - Data interchange on 130 mm ( 5.25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm ( 48 tpi), on both sides - Part 3: Track format B - (= EN 27487-3:1989/A1:1993) (ISO 7487-3:1986/Cor. 1)

inactive, Most Current
Organization: SN
Publication Date: 1 December 1993
Status: inactive
ICS Code (Magnetic disks): 35.220.21

Document History

NS-ISO 7487-3:1986/Cor 1:1991
December 1, 1993
Amendment to NS-ISO 7487-3:1989 - Information processing - Data interchange on 130 mm ( 5.25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm ( 48 tpi), on both sides - Part 3: Track format B - (= EN 27487-3:1989/A1:1993) (ISO 7487-3:1986/Cor. 1)
A description is not available for this item.
Advertisement