DIN EN ISO 7045

Pan head screws with type H or type Z cross recess - Product grade A (ISO 7045:1994)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 1994
Status: inactive
Page Count: 9
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of pan head screws of product grade A, with threads from M1,6 to M10 inclusive, and with type H or type Z cross recess.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example IS0 261, IS0 888, IS0 898-1, IS0 965-2 and IS0 3506.

Document History

December 1, 2011
Pan head screws with type H or type Z cross recess - Product grade A (ISO 7045:2011)
This International Standard specifies the characteristics of pan head screws of product grade A, with threads from M1,6 to M10 inclusive, and with type H or type Z cross recess. If, in special...
DIN EN ISO 7045
October 1, 1994
Pan head screws with type H or type Z cross recess - Product grade A (ISO 7045:1994)
This International Standard specifies the characteristics of pan head screws of product grade A, with threads from M1,6 to M10 inclusive, and with type H or type Z cross recess. If, in special...

References

Advertisement