DLA - SMD-5962-89671 REV A
MICROCIRCUIT, LINEAR, DUAL 12-BIT BUFFERED MULTIPLYING CMOS D/A CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 April 1990 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DAC8221A Dual 12-bit buffered multiplying CMOS D/A converter
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24 lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square leadless chip carrier package
VDD to AGND - - - - - - - - - - - - - - - - - - - 0 V, +17 V VDD to DGND - - - - - - - - - - - - - - - - - - - 0 V, +17 V AGND to DGND - - - - - - - - - - - - - - - - - - −0.3 V, VDD +0.3 V Digital input voltage to DGND - - - - - - - - - - −0.3 V, VDD +0.3 V IOUTA, IOUTB to AGND - - - - - - - - - - - - - - −0.3 V, VDD +0.3 V VREFA, VREFB to AGND - - - - - - - - - - - - - - ±25 V VRFBA, VRFBB to AGND - - - - - - - - - - - - - - ±25 V Power dissipation (PD) to +75°C - - - - - - - - - 500 mW 1/ Ambient operating temperature range - - - - - - - −55°C to +125°C Storage temperature (soldering, 60 sec) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - See Mil-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case L - - - - - - - - - - - - - - - - - - - - 150°C Case 3 - - - - - - - - - - - - - - - - - - - - 110°C
Ambient operating temperature (TA) - - - - - −55°C to +125°C VREF - - - - - - - - - - - - - - - - - - - - +10 VOUTA and VOUTB - - - - - - - - - - - - - - - 0 V VDD - - - - - - - - - - - - - - - - - - - - - +5 V or +15 V
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History