CSA - ISO/IEC ISP 10613-18-99

Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 18: Definition of Profile RA54.1121, Relaying the Connectionless-Mode Network Service between FDDI LAN Subnetworks and PSDNs Using Virtual Calls over a Digital Data Circuit/CSDN Leased Line Permanent Access

inactive
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 19
scope:

General

ISO/IEC ISP 10613 is applicable to interworking units concerned with operating in the Open Systems interconnection (03) environment. It specifies a combination of OS1 base standards that collectively provide a network-relay function for the connectionless-mode Network Service.

This part of ISOAEC ISP 10613 defmes the R454.1121 profile, which is applicable to interworking units operating between FDDI LAN subnetworks and PSDNs using virtual calls over a digital data CircuiKSDN leased line permanent access.

Position within the taxonomy

The taxonomy of profiles is defmed in ISO/IEC TR 10000-2. This part of ISO/IEC ISP 106 13 defmes the profile

R454.112 1 Relaying the Connectionless-mode Network Service between FDDI LAN subnetworks and PSDNs using virtual calls over a digital data circuit/CSDN leased line permanent access

Document History

Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 18: Definition of Profile RA54.1121, Relaying the Connectionless-Mode Network Service between FDDI LAN Subnetworks and PSDNs Using Virtual Calls over a Digital Data Circuit/CSDN Leased Line Permanent Access
General ISO/IEC ISP 10613 is applicable to interworking units concerned with operating in the Open Systems interconnection (03) environment. It specifies a combination of OSI base standards that...
ISO/IEC ISP 10613-18-99
July 1, 1999
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 18: Definition of Profile RA54.1121, Relaying the Connectionless-Mode Network Service between FDDI LAN Subnetworks and PSDNs Using Virtual Calls over a Digital Data Circuit/CSDN Leased Line Permanent Access
General ISO/IEC ISP 10613 is applicable to interworking units concerned with operating in the Open Systems interconnection (03) environment. It specifies a combination of OS1 base standards that...
Advertisement