DS/EN 14483-3

Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel

inactive, Most Current
Organization: DS
Publication Date: 28 July 2004
Status: inactive
Page Count: 18
ICS Code (Enamels): 25.220.50
scope:

This part of EN 14483 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 and 95°C.The apparatus used in this section is a hexagonal vessel in which 6 enamelled specimens are simultaneous tested.

Document History

DS/EN 14483-3
July 28, 2004
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel
This part of EN 14483 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 and...

References

Advertisement