BSI - BS EN 4117

Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 16 December 2004
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

BS EN 4117
December 16, 2004
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C
A description is not available for this item.
March 6, 2003
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600°C
A description is not available for this item.

References

Advertisement