DS/EN 301062-1 V1.2.2
Integrated Services Digital Network (ISDN) - Signalling System No.7 - Support of Virtual Private Network (VPN) applications with Private network Q reference point Signalling System number 1 (PSS1) information flows - Part 1: Protocol specification
| Organization: | DS |
| Publication Date: | 3 February 1999 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document describes the extensions required for the support of Virtual Private Network (VPN) applications over the public Network Node Interface (NNI). This application makes use of the Application Transport Mechanism (APM) described in EN 301 069-1 for bearer related signalling, and the Transaction Capability (TC) for signalling involving no bearer. The present document specifies the respective users (i.e. APM-user, TC-user) to support the PSS1 information flows continuity in VPN applications (Transparent transfer of PSS1 information flows between PINX entities). The public NNI provides transparency to the services of the private network. The private network functionality is defined by ISO in its series of standards for Private Integrated Services Network (PISN). In addition, the concept of a "Relay node" is introduced by the present document. The present document provides for a number of network options. These are summarized in table 1.
Document History