DS/EN 300417-3-2 V1.1.3
Transmission and Multiplexing (TM); Generic requirements of transport functionality of equipment; Part 3-2: Synchronous Transport Module-N (STM-N) regenerator and multiplex section layer functions; Implementation Conformance Statement (ICS) proforma specification
| Organization: | DS |
| Publication Date: | 17 November 2005 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
The present document provides the Implementation Conformance Statement (ICS) proforma specification for the Synchronous Transport Module-1 (STM-1), STM-4 and STM-16 regenerator section and multiplex section layer functions defined in EN 300 417-3-1 [2] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7] and ETS 300 406 [3].
Document History