AFNOR - NF EN 4312

Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification : 1 100 MPa (at ambient temperature) / 315°C

active, Most Current
Organization: AFNOR
Publication Date: 1 September 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4312
September 1, 2006
Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification : 1 100 MPa (at ambient temperature) / 315°C
A description is not available for this item.
Advertisement