DS/EN 61280-2-8

Fibre optic communication subsystem test procedures – Digital systems – Part 2-8: Determination of low BER using Q-factor measurements

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 May 2003
Status: active
Page Count: 34
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61280 specifies two main methods for the determination of low BER values by making accelerated measurements. These include the variable decision threshold method (Clause 4) and the variable optical threshold method (Clause 5). In addition, a third method, the sinusoidal interference method, is described in Annex B.

Document History

DS/EN 61280-2-8
May 22, 2003
Fibre optic communication subsystem test procedures – Digital systems – Part 2-8: Determination of low BER using Q-factor measurements
This part of IEC 61280 specifies two main methods for the determination of low BER values by making accelerated measurements. These include the variable decision threshold method (Clause 4) and the...

References

Advertisement