DS/EN 60810/A2
Lamps for road vehicles - Performance requirements
| Organization: | DS |
| Publication Date: | 5 April 2002 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Lighting, signalling and warning devices): | 43.040.20 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
This Standard is applicable to replaceable lamps (filament lamps and discharge lamps) to be used in headlamps, fog-lamps and signalling lamps for road vehicles. It especially is applicable to those lamps which are listed in IEC 60809. However, the standard may be used for other lamps falling under the scope of this standard. It specifies requirements and test methods for the measurement of performance characteristics such as lamp life, lumen maintenance, torsion strength, glass bulb strength and resistance to vibration and shock. Moreover, information on temperature limits, maximum lamp outlines and maximum tolerable voltage surges is given for the guidance of lighting and electrical equipment design. For some of the requirements given in this standard, reference is made to data given in tables. For lamps not listed in such tables, the relevant data are supplied by the lamp manufacturer or responsible vendor. The performance requirements are additional to the basic requirements specified in IEC 60809. They are, however, not intended to be used by authorities for legal type-approval purposes.
Document History