CEN - EN ISO 787-2
General Methods of Test for Pigments and Extenders - Part 2: Determination of Matter Volatile at 105 Degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Paint ingredients): | 87.060 |
Document History
August 1, 2021
General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105 °C
This document specifies a general method of test for determining the mass fraction in percent of matter volatile at a temperature of 105 °C in a sample of pigment or extender.
This method is...
EN ISO 787-2
January 1, 1995
General Methods of Test for Pigments and Extenders - Part 2: Determination of Matter Volatile at 105 Degrees C
A description is not available for this item.