GMW14184

Axle Interface Attachments - Drive Point Dynamic Stiffness/Mobility Level Evaluation Procedure

inactive
Buy Now
Organization: GMW
Publication Date: 1 December 2005
Status: inactive
Page Count: 2
scope:

The Hand Held Force Input Frequency Response Function (FRF) Acquisition Master Test Procedure, GMW14181 and the Transducer Calibration Master Test Procedure, GMW14172, shall be referenced for more detailed information corresponding to the following procedure.

Note: Nothing in the specification supersedes applicable laws and regulations unless specific exemption has been obtained.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose.

Define the process for obtaining drive point dynamic stiffness / drive point mobility levels on the axle at interfaces to the suspension, frame, cradle, or body. These measurements are used to compare axle mobility to the specifications.

Foreword.

The drive point dynamic stiffness/drive point mobility level of the axle at suspension, frame, cradle, or body interfaces is a factor in isolation performance. The dynamic stiffness of attachments is inversely proportional to mobility.

Applicability.

This test procedure is appropriate to use for all car and truck axle systems.

 

Document History

December 1, 2016
Axle Interface Attachments - Drive Point Dynamic Stiffness and Mobility Level Evaluation Procedure
Introduction The Hand Held Force Input Frequency Response Function (FRF) Acquisition Master Test Procedure GMW14181 and the Transducer Calibration Master Test Procedure GMW14172 shall be referenced...
June 1, 2011
Axle Interface Attachments - Drive Point Dynamic Stiffness and Mobility Level Evaluation Procedure
A description is not available for this item.
May 1, 2006
Axle Interface Attachments - Drive Point Dynamic Stiffness and Mobility Level Evaluation Procedure
A description is not available for this item.
GMW14184
December 1, 2005
Axle Interface Attachments - Drive Point Dynamic Stiffness/Mobility Level Evaluation Procedure
The Hand Held Force Input Frequency Response Function (FRF) Acquisition Master Test Procedure, GMW14181 and the Transducer Calibration Master Test Procedure, GMW14172, shall be referenced for more...

References

Advertisement