BSI - BS 6675

Specification for Servicing Valves (Copper Alloy) for Water Services

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 June 1986
Status: active
Page Count: 14
ICS Code (Water supply systems): 91.140.60
scope:

Three patterns of servicing valve: spherical plug, tapered plug and screw-down, of nominal sizes 10, 12, 15 and 22, suitable for working pressures and temperatures from 16 bar at up to and including 30°C to 5 bar at a maximum of 120°C. The purpose of the valve is to isolate water supplies to individual sanitary appliances so that those appliances can be maintained or serviced.

Document History

BS 6675
June 30, 1986
Specification for Servicing Valves (Copper Alloy) for Water Services
Three patterns of servicing valve: spherical plug, tapered plug and screw-down, of nominal sizes 10, 12, 15 and 22, suitable for working pressures and temperatures from 16 bar at up to and including...

References

Advertisement