ASTM International - ASTM B224-15
Standard Classification of Coppers
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
significance And Use:
4.1 This classification lists the types of copper available from refineries or fabricators, or both, defines the common terms used, and gives the characteristics of many of the coppers available.... View More
scope:
1.1 This is a classification of the various types of copper currently available in refinery shapes and wrought products in commercial quantities. It is not a specification for the various types of copper.
1.2 In this classification, use is made of the standard copper designations in use by the copper industry.
1.3 Although this classification includes certain UNS designations as described in Practice E527, these designations are for cross-reference only and are not requirements. Therefore, in case of conflict, this ASTM classification shall govern.
1.4 This classification does not attempt to differentiate between all compositions that could be termed either coppers or copper-base alloys, but in conformance with general usage in the trade, includes those coppers in which the copper plus specific permitted elements is specified as 99.85 % or more, silver being counted as copper.
Note 1: Coppers may contain small amounts of certain elements intentionally permitted to impart specific properties, without excessively lowering electrical conductivity. The total copper plus specific permitted elements is specified as 99.85 % or more. These intentionally permitted elements normally include, but are not limited to, arsenic, cadmium, chromium, lead, magnesium, silver, sulfur, tellurium, tin, zinc, and zirconium, plus deoxidizers, up to specific levels adopted by the International Standards Organization.
Document History