DLA - SMD-5962-86839 REV B

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS244 Three-state output octal buffers and line drivers

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline S F-9 (20-lead, .540" × .300" × .100" maximum), flat package 2 C-2 (20-terminal, .358" × .358" × .100" maximum), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/ - - - - 148.5 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC = +125°C - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 4, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 10, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 20, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 7, 2007
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 18, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
January 18, 1996
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
A description is not available for this item.
November 7, 1995
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86839 REV B
July 10, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 11, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
A description is not available for this item.
July 29, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, BUFFER/DRIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement