DS/EN 301933-1 V1.1.1

Intelligent Network (IN); Intelligent Network Capability Set 3 (CS3); Intelligent Network Application Protocol (INAP); Test Suite Structure and Test Purposes (TSS&TP) specification for Service Switching Function (SSF); Part 1: Basic capability set of CS3

active, Most Current
Organization: DS
Publication Date: 3 May 2003
Status: active
ICS Code (Telecommunication systems in general): 33.040.01
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the testing of the "Basic" operations of the Service Switching Function (SSF), defined for the Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 3 (CS3) according to EN 301 931-1 [1] and EN 301 931-2 [2]. The present document is completed by other parts constituting the testing of the CS3 Core INAP specifications: EN 301 933-2 [5] (Call party handling functions) and EN 301 933-3 [6] (Specialized Resource Function). ISO/IEC 9646-1 [8] and ISO/IEC 9646-2 [9] are used as the basis for the testing methodology.

Document History

DS/EN 301933-1 V1.1.1
May 3, 2003
Intelligent Network (IN); Intelligent Network Capability Set 3 (CS3); Intelligent Network Application Protocol (INAP); Test Suite Structure and Test Purposes (TSS&TP) specification for Service Switching Function (SSF); Part 1: Basic capability set of CS3
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the testing of the "Basic" operations of the Service Switching Function (SSF), defined for the Intelligent...
Advertisement