DLA - MS24399 REV F
REDUCER, TUBE, PRECISION TYPE
| Organization: | DLA |
| Publication Date: | 20 July 1984 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This Military Standard is approved for use by HQ AFLC CASO/LODS, Federal Center, Battle Creek, MI 49016, Department of the Air Force, and is available for use by all Departments and agencies of the Department of Defense.
MATERIAL: STEEL; ALUMINUM ALLOY; CORROSION RESISTANT STEEL (CRES); TITANIUM ALLOY; BARS, SHAPES, OR FORGINGS (SEE PROCUREMENT SPECIFICATION).
FINISH: SEE PROCUREMENT SPECIFICATION.
NO CODE LETTER IN PART NUMBER FOR STEEL. ADD D IN PLACE OF DASH FOR ALUMINUM ALLOY (EXCEPT 7075-T73). ADD J IN PLACE OF DASH FOR CRES, TYPE 304. ADD K IN PLACE OF DASH FOR CRES, TYPE 316. ADD S IN PLACE OF DASH FOR CRES, TYPE 347. ADD T IN PLACE OF DASH FOR TITANIUM ALLOY. ADD W IN PLACE OF DASH FOR 7075-T73 ALUMINUM ALLOY.
TITANIUM IS NOT RECOMMENDED FOR USE IN OXYGEN SYSTEMS.
EXAMPLE OF PART NUMBERS:
MS24399-10 - REDUCER, ½ TO 3/16 TUBING STEEL. MS24399D10 - REDUCER, ½ TO 3/16 TUBING, ALUMINUM ALLOY - (EXCEPT 7075-T73). MS24399J10 - REDUCER, ½ TO 3/16 TUBING, CRES, TYPE 304. MS24399K10 - REDUCER, ½ TO 3/16 TUBING, CRES, TYPE 316. MS24399S10 - REDUCER, ½ TO 3/16 TUBING, CRES, TYPE 347. MS24399T10 - REDUCER, ½ TO 3/16 TUBING, TITANIUM ALLOY. MS24399W10 - REDUCER, ½ TO 3/16 TUBING, 7073-T73 ALUMINUM ALLOY.
IN ADDITION TO THE SAMPLING REQUIREMENTS OF THE PROCUREMENT SPECIFICATION, THE SURFACE OF CONE ENDS ON 100% OF THE REDUCERS OF A LOT SHALL BE INSPECTED.
BREAK ALL SHARP EDGES AND REMOVE ALL HANGING BURRS AND SLIVERS.
DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED; TOLERANCES: FRACTIONS ±1/64, DECIMALS ±.005, ANGLES ±½°.
FOR DESIGN FEATURE PURPOSES, THIS STANDARD TAKES PRECEDENCE OVER PROCUREMENT DOCUMENTS REFERENCED HEREIN.
REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATIONS FOR BID.
[F circled]CERTAIN PROVISIONS OF THIS STANDARD ARE SUBJECT OF INTERNATIONAL STANDARDIZATION AGREEMENT STANAG 3323. WHEN REVISION OR CANCELLATION OF THIS STANDARD IS PROPOSED, THE DEPARTMENTAL CUSTODIANS WILL INFORM THEIR RESPECTIVE DEPARTMENTAL STANDARDIZATION OFFICES SO THAT APPROPRIATE ACTION MAY BE TAKEN RESPECTING THE INTERNATIONAL AGREEMENT CONCERNED.
Document History