DLA - SMD-5962-88502 REV A

MICROCIRCUIT, LINEAR, QUAD, LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 May 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HA-5104 Quad, low noise, operational amplifier

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Voltage between V+ and V− terminals - - - - - - - - - - - - 40 V dc Differential input voltage - - - - - - - - - - - - - - - - 7 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - - V+ to V− 1/ Output short circuit duration - - - - - - - - - - - - - - - Indefinite 2/ Power dissipation (PD): Case C- - - - - - - - - - - - - - - - - - - - - - - - - - 1.29 W 3/ Case 2- - - - - - - - - - - - - - - - - - - - - - - - - - 1.32 W 3/ Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - - - 275°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - 175°C Thermal resistance, junction-to-case (θJC)- - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case C- - - - - - - - - - - - - - - - - - - - - - - - - - 78°C/W Case 2- - - - - - - - - - - - - - - - - - - - - - - - - - 76°C/W

Positive supply voltage range (V+)- - - - - - - - - - - - - +5.0 V dc to +15 V dc Negative supply voltage range (V−)- - - - - - - - - - - - - −5.0 V dc to −15 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C Common mode input voltage (VCM) - - - - - - - - - - - - - - ≤ (V+ - V−)/2 Load resistance (RL)- - - - - - - - - - - - - - - - - - - - ≥ 2 kΩ

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 19, 2017
MICROCIRCUIT, LINEAR, QUAD, LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 19, 2011
MICROCIRCUIT, LINEAR, QUAD, LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 7, 2005
MICROCIRCUIT, LINEAR, QUAD, LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 1, 2001
MICROCIRCUIT, LINEAR, QUAD, LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88502 REV A
May 22, 1992
MICROCIRCUIT, LINEAR, QUAD, LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 12, 1989
MICROCIRCUIT, LINEAR, QUAD, LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement