ETSI - TS 102 147-1-1
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 1: Common Part; Sub-part 1: Procotol Implementation Conformance Statement (PICS) proforma
| Organization: | ETSI |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 15 |
scope:
The present document provides the PICS proforma for BRAN HIPERACCESS Cell based Convergence Layer Common Part, as defined in TS 102 115-1 [ 11 in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
It details in tabular form the implementation options, i.e. the optional functions additional to those, which are mandatory to implement.
Document History