TIA/EIA-455-69

FOTP-69 Test Procedure for Evaluating the Effect of Minimum and Maximum Exposure Temperatures on the Optical Performance of Optical Fibers

active, Most Current
Buy Now
Organization: TIA
Publication Date: 2 July 1991
Status: active
Page Count: 19
scope:

INTRODUCTION

This test is intended to determine the ability of an optical fiber to maintain optical performance (attenuation and temperature dependence of attenuation) over an extended period of time after having been exposed to a specified range of high and low temperatures.

This procedure is one of several FOTPs that, when selected on the basis of a proposed application, assist in establishing a particular specification for minimum and maximum use temperature.

This procedure has been shown to be applicable to all-glass optical fibers. Later this procedure may be shown to apply also to other classes of fibers.

Document History

November 1, 1991
FOTP-69 Test Procedure for Evaluating the Effect of Minimum and Maximum Exposure Temperatures on the Optical Performance of Optical Fibers
A description is not available for this item.
TIA/EIA-455-69
July 2, 1991
FOTP-69 Test Procedure for Evaluating the Effect of Minimum and Maximum Exposure Temperatures on the Optical Performance of Optical Fibers
INTRODUCTION This test is intended to determine the ability of an optical fiber to maintain optical performance (attenuation and temperature dependence of attenuation) over an extended period of...

References

Advertisement