DIN EN 300152-2

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Maritime Emergency Position Indicating Radio Beacons (EPIRBs) intended for use on the frequency 121,5 MHz or the frequencies 121,5 MHz and 243 MHz for homing purposes only - Part 2: Harmonisized EN under article 3.2 of the R&TTE directive (Endorsement of the English version EN 300152-2 V 1.1.1 (2000-08) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 August 2001
Status: active
Page Count: 1
ICS Code (Navigation and control equipment): 47.020.70
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

DIN EN 300152-2
August 1, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Maritime Emergency Position Indicating Radio Beacons (EPIRBs) intended for use on the frequency 121,5 MHz or the frequencies 121,5 MHz and 243 MHz for homing purposes only - Part 2: Harmonisized EN under article 3.2 of the R&TTE directive (Endorsement of the English version EN 300152-2 V 1.1.1 (2000-08) as German standard)
A description is not available for this item.
Advertisement