DS/EN 301217-2 V1.1.3
V interfaces at the digital Service Node (SN); Interfaces at the VB5.2 reference point for the support of broadband or combined narrowband and broadband Access Networks (ANs); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 June 2000 |
| Status: | active |
| ICS Code (Data communication networks): | 33.040.40 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the V interfaces at the digital Service Node (SN) Interfaces at VB5.2 reference point for the support of broadband or combined narrowband and broadband Access Networks defined in EN 301 217-1 [4] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6] and ETS 300 406 [2]. It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History