DOD - SMD 5962-86725
MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL BUFFER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 17 March 1987 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AM25S241 Non-inverting octal buffer with three-state outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, ¼" × 1-1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package
Supply voltage range- - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - −1.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - 2.2 W Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case(θJC): Case R- - - - - - - - - - - - - - - - - - - 25°C/W Case S- - - - - - - - - - - - - - - - - - - 20°C/W Junction temperature (TJ) - - - - - - - - - - +150°C DC input current- - - - - - - - - - - - - - - −30 mA to +5.0 mA DC output current, into outputs - - - - - - - +30 mA
Supply voltage (VCC)- - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH)- - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - 0.8 V dc Ambient operating temperature range (TA)- - - −55°c to 125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History